| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 39533 |
| Product Name | F72T8 TL835/HO/ALTO |
| Features | Shatterproof |
| Base Type | Recessed Double Contact T-8 |
| Lamp Power | 65 watts |
| Rated Average Life | 18000 hours |
| Initial Lumens | 6100 lm (486 cp) |