Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUORESCENT LAMPS
SHAT-R-SHIELD, INC.
30160 -- F40T12 C75
Shat-R-Shield, Inc.
F40T12 C75
30160
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Shat-R-Shield, Inc.
Salisbury, NC, USA
F40T12 C75
30160
F40T12 C75
30160
Technical Specifications
Shat-R-Shield, Inc.
Product Category
Fluorescent Lamps
Product Number
30160
Product Name
F40T12 C75
Features
Shatterproof
Base Type
Bi-Pin T12
Lamp Power
40 watts
Rated Average Life
20000 hours
Initial Lumens
2000 lm (159 cp)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fluorescent Tubes
296833
Specs
Maximum Overall Length
35.24 inch (895 mm)
View Details
McWong International, Inc.
Lamp
F21T5/835_1332
Specs
Base Type
Miniature Bi-Pin
Lamp Power
21 watts
Rated Average Life
25000 hours
View Details
Premium Quality Lighting
65WSPIRAL/SKY-BRITE®/MED 120V
80351
Specs
Features
Compact
Base Type
Medium
Lamp Power
65 watts
View Details
Megaman (UK), Limited
CFL 8W Tube B22
231835
Specs
Features
Compact
Lamp Power
8 watts
Rated Average Life
8000 hours
View Details