Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUORESCENT LAMPS
SHAT-R-SHIELD, INC.
11022 -- F6T5 D
Shat-R-Shield, Inc.
F6T5 D
11022
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Shat-R-Shield, Inc.
Salisbury, NC, USA
F6T5 D
11022
F6T5 D
11022
Technical Specifications
Shat-R-Shield, Inc.
Product Category
Fluorescent Lamps
Product Number
11022
Product Name
F6T5 D
Features
Shatterproof
Base Type
Bi-Pin T5
Lamp Power
6 watts
Rated Average Life
7500 hours
Initial Lumens
230 lm (18.32 cp)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fluorescent Tubes
296833
Specs
Maximum Overall Length
35.24 inch (895 mm)
View Details
Appleton Electric
Compact Fluorescent Lamp without Ballast
PLC28
Specs
Lamp Power
28 watts
View Details
RAB Lighting
Compact Fluorescent Lamp without Ballast
LPLF13Q
Specs
Features
Compact
Lamp Power
13 watts
View Details
Litetronics International, Inc.
18-Watt PFT Plug-In CFL Triple Tube GX24Q-2 2700K
L-12221
Specs
Features
Compact
Base Type
GX24Q-2
Lamp Power
18 watts
View Details