Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
| Sharpe Products | |
|---|---|
| Product Category | Balls and Sphere Shapes |
| Product Number | S250-SS |
| Product Name | #S250-SS - STAINLESS STEEL 2.5" DIA. SPHERE |
| Ball Type | Metal; Stainless |