Sharpe Products #H250 - STEEL 2-1/2" DIA. HEMISPHERE H250

Description
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy
Description
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy

Suppliers

Company
Product
Description
Supplier Links
#H250 - STEEL 2-1/2
New Berlin, WI, United States
#H250 - STEEL 2-1/2" DIA. HEMISPHERE
H250
#H250 - STEEL 2-1/2" DIA. HEMISPHERE H250
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy

Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Balls and Sphere Shapes
Product Number H250
Product Name #H250 - STEEL 2-1/2" DIA. HEMISPHERE
Ball Type Metal; ToolSteel
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Plastic Balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
Applications Aerospace; Textile industry Paper machinery Agricultural machinery Aerospace
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Titanium balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Titanium
Applications Jewelry / Ornamental; Medical / Biotech
View Details
Ceramic Silicon Nitride (Si3N4) Series Balls - 13/32 IN-C SI3N4 BALL GRADE 5 (1 PC) - Boca Bearings Company
Specs
Ball Type Ceramic; Metal; Silicon Nitride; Ceramic Silicon Nitride (Si3N4) Series Balls
Diameter 0.4062 inch (10.32 mm)
View Details