Manufacturer: Sharp Microelectronics
Win Source Part Number: 1245342-S2S4LY0F
Packaging: Tube
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SMD
Approvals: CSA, UR, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 3.5mA
Family Name: S2S4
Zero Crossing Circuit: Yes
Turn On Time: 50μs (Maximum)
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-SMD
Current - On State (It (RMS)) (Maximum): 50mA
Static dV/dt (Minimum): 100V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): TLP166J(V4); TLP166J(V4T7TL,C,F; TLP166J(V4,C,F);
Introduction Date: February 24, 1997
ECCN: EAR99
Country of Origin: China, Indonesia, Japan, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1245342-S2S4LY0F |
| Product Name | Optoisolators - Triac, SCR Output - S2S4LY0F |
| Package Type | 4-SMD |