Manufacturer: Sharp Microelectronics
Win Source Part Number: 1245336-S2S3Y00F
Packaging: Tube
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SMD
Approvals: CSA, UR, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Turn On Time: 100μs (Maximum)
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-SMD
Current - On State (It (RMS)) (Maximum): 50mA
Static dV/dt (Minimum): 100V/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): ELM3052-V; ELM3053(TA)-V; ELM3052(TB)-V;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1245336-S2S3Y00F |
| Product Name | Optoisolators - Triac, SCR Output - S2S3Y00F |
| Package Type | 4-SMD |