Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090004-S2S3ADYF
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 3.75 kV
Output Voltage: 600 V
Input Current: 20 mA
Categories: OEM Parts( S )
Case / Package: SOP
Alternative Parts (Cross-Reference): VOM160RT; TCMT1109; TCMT1107; IS181D; IS127; IS357D;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090004-S2S3ADYF |
| Product Name | OEM Parts - OEM Parts ( S ) - S2S3ADYF |