Manufacturer: Sharp Microelectronics
Win Source Part Number: 1245074-S22MD3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Approvals: UR
Output Type: SCR
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 1mA
Family Name: S22MD3
Zero Crossing Circuit: No
Turn On Time: 20μs
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Manufacturer Package: 8-DIP
Current - On State (It (RMS)) (Maximum): 200mA
Static dV/dt (Minimum): 3V/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1245074-S22MD3 |
| Product Name | Optoisolators - Triac, SCR Output - S22MD3 |
| Package Type | DIP; 8-DIP (0.300", 7.62mm) |