Manufacturer: Sharp Microelectronics
Win Source Part Number: 793545-S21ME3P
Operating Temperature Range: -30°C ~ 100°C
Package: 6-SMD
Approvals: BSI, DEMKO, SEMKO, UR
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 3.5mA
Family Name: S21ME
Zero Crossing Circuit: Yes
Turn On Time: 40μs
Categories: Isolators
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 500V/μs
Current - LED Trigger (Ift) (Maximum): 7mA
Current - DC Forward (If) (Maximum): 50mA
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 793545-S21ME3P |
| Product Name | Optoisolators - Triac, SCR Output - S21ME3P |
| Package Type | 6-SMD |