Sharp Microelectronics of the Americas Solid State Relays - S21MD8T S21MD8T

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089598-S21MD8T Mounting: SMD (SMT) Number of Pins: 5 Categories: Solid State Relays Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089598-S21MD8T Mounting: SMD (SMT) Number of Pins: 5 Categories: Solid State Relays Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - S21MD8T - 1089598-S21MD8T - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S21MD8T
1089598-S21MD8T
Solid State Relays - S21MD8T 1089598-S21MD8T
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089598-S21MD8T Mounting: SMD (SMT) Number of Pins: 5 Categories: Solid State Relays Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089598-S21MD8T
Mounting: SMD (SMT)
Number of Pins: 5
Categories: Solid State Relays
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1089598-S21MD8T
Product Name Solid State Relays - S21MD8T
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-753-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
SMD 25mA 1.3V 0.15A Relay - 183-G3VM-353D1 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0293 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details