Sharp Microelectronics of the Americas Relays - Solid State Relays S208TY1

Description
Win Source Part Number: 1237250-S208TY1 Category: Relays>Solid State Relays Series: S208 Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 8 A Voltage - Load: 80 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1263-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1237250-S208TY1 Category: Relays>Solid State Relays Series: S208 Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 8 A Voltage - Load: 80 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1263-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1237250-S208TY1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237250-S208TY1
Relays - Solid State Relays 1237250-S208TY1
Win Source Part Number: 1237250-S208TY1 Category: Relays>Solid State Relays Series: S208 Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 8 A Voltage - Load: 80 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1263-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1237250-S208TY1
Category: Relays>Solid State Relays
Series: S208
Termination Style: PC Pin
Package: Tube
Standard Package: 25
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 8 A
Voltage - Load: 80 V ~ 240 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-1263-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
S208TY1
Relays - Solid State Relays S208TY1
SSR RELAY SPST-NO 8A 80-240V

SSR RELAY SPST-NO 8A 80-240V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 1237250-S208TY1 S208TY1
Product Name Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details