Manufacturer: Sharp Microelectronics
Win Source Part Number: 1245048-S208T01F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Package: 4-SIP
Approvals: UL
Output Type: Triac, Power
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 50mA
Zero Crossing Circuit: No
Turn On Time: 1ms (Maximum)
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-SIP
Current - On State (It (RMS)) (Maximum): 8A
Static dV/dt (Minimum): 30V/μs
Current - LED Trigger (Ift) (Maximum): 8mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): CPC1965Y; CPC1966Y;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1245048-S208T01F |
| Product Name | Optoisolators - Triac, SCR Output - S208T01F |
| Package Type | 4-SIP |