Sharp Microelectronics of the Americas Relays - Solid State Relays S205TY1

Description
Win Source Part Number: 1237252-S205TY1 Category: Relays>Solid State Relays Series: S205 Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 5 A Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1259-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1237252-S205TY1 Category: Relays>Solid State Relays Series: S205 Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 5 A Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1259-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1237252-S205TY1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237252-S205TY1
Relays - Solid State Relays 1237252-S205TY1
Win Source Part Number: 1237252-S205TY1 Category: Relays>Solid State Relays Series: S205 Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 5 A Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1259-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1237252-S205TY1
Category: Relays>Solid State Relays
Series: S205
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 5 A
Voltage - Load: 0 V ~ 240 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-1259-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1237252-S205TY1
Product Name Relays - Solid State Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products