Sharp Microelectronics of the Americas OEM Parts - OEM Parts ( S ) - S11ME5 S11ME5

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089599-S11ME5 Number of Circuits: 1 Mounting: SMD (SMT) Number of Channels: 1 Hold Current: 100 µA Categories: OEM Parts( S ) Case / Package: DIP Output Current per Channel: 100 mA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089599-S11ME5 Number of Circuits: 1 Mounting: SMD (SMT) Number of Channels: 1 Hold Current: 100 µA Categories: OEM Parts( S ) Case / Package: DIP Output Current per Channel: 100 mA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S11ME5 - 1089599-S11ME5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S11ME5
1089599-S11ME5
OEM Parts - OEM Parts ( S ) - S11ME5 1089599-S11ME5
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089599-S11ME5 Number of Circuits: 1 Mounting: SMD (SMT) Number of Channels: 1 Hold Current: 100 µA Categories: OEM Parts( S ) Case / Package: DIP Output Current per Channel: 100 mA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089599-S11ME5
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Channels: 1
Hold Current: 100 µA
Categories: OEM Parts( S )
Case / Package: DIP
Output Current per Channel: 100 mA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1089599-S11ME5
Product Name OEM Parts - OEM Parts ( S ) - S11ME5
Unlock Full Specs
to access all available technical data