Sharp Microelectronics of the Americas Relays - Solid State Relays S112S01

Description
Win Source Part Number: 1089561-S112S01 Category: Relays>Solid State Relays Series: S112 Termination Style: PC Pin Package: Bulk Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 12 A Voltage - Load: 80 V ~ 120 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0060 Mfr: Sharp Microelectronics Other Names: 425-1225-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1089561-S112S01 Category: Relays>Solid State Relays Series: S112 Termination Style: PC Pin Package: Bulk Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 12 A Voltage - Load: 80 V ~ 120 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0060 Mfr: Sharp Microelectronics Other Names: 425-1225-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1089561-S112S01 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1089561-S112S01
Relays - Solid State Relays 1089561-S112S01
Win Source Part Number: 1089561-S112S01 Category: Relays>Solid State Relays Series: S112 Termination Style: PC Pin Package: Bulk Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 12 A Voltage - Load: 80 V ~ 120 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0060 Mfr: Sharp Microelectronics Other Names: 425-1225-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1089561-S112S01
Category: Relays>Solid State Relays
Series: S112
Termination Style: PC Pin
Package: Bulk
Standard Package: 50
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 12 A
Voltage - Load: 80 V ~ 120 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0060
Mfr: Sharp Microelectronics
Other Names: 425-1225-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
S112S01
Relays - Solid State Relays S112S01
SSR RELAY SPST-NO 12A 80-120V

SSR RELAY SPST-NO 12A 80-120V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1089561-S112S01 S112S01
Product Name Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, Spst, 5A, 48-265Vac; Contact Configuration Finder - 70AH0694 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Approvals RoHS
View Details
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details