The S101S16V is a zero-crossing solid state relay with a built-in snubber circuit, designed for switching AC loads up to 3 A RMS with 400 V peak off-state voltage. It features a 4-pin SIP package with screw holes for a heat sink, and provides 3.0 kV RMS isolation between input and output. The device is packaged in a 18.5 mm × 16.4 mm footprint and weighs approximately 6.5 grams. It is recognized by UL508 and approved by CSA 22.2 No. 14, with epoxy resin complying with UL94V-0 flammability rating.
Win Source Part Number: 1237268-S101S16V
Category: Relays>Solid State Relays
Series: S101
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 3 A
Voltage - Load: 80 V ~ 120 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-1213-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1237268-S101S16V |
| Product Name | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole |