Sharp Microelectronics of the Americas Humidity, Moisture Sensors QM1H0P0073

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 425-2898-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
425-2898-2-ND
Humidity, Moisture Sensors 425-2898-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - QM1H0P0073 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
QM1H0P0073
Sensors, Transducers - Humidity, Moisture Sensors QM1H0P0073
SENSOR HUMI/TEMP 3V I2C 2% 16QFN

SENSOR HUMI/TEMP 3V I2C 2% 16QFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 425-2898-2-ND QM1H0P0073
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Capacitive Humidity Sensor P14-W - P14-W (150pF ±50pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
Multifunction Absolute Air Moisture Meter - PCE-WM1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Absolute Humidity; Temperature
Form Factor Meter
View Details