Manufacturer: Sharp Microelectronics
Win Source Part Number: 930984-PT550F
Operating Temperature Range: -25°C ~ 125°C (TA)
Features: Phototransistors 800nm Top View TO-206AA, TO-18-3 Metal Can
Package: Tube
Package: TO-206AA, TO-18-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.7080
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 930984-PT550F |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - PT550F |