Manufacturer: Sharp Microelectronics
Win Source Part Number: 792658-PT501A
Series: *
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C (TA)
Package: TO-18-2 Metal Can
Orientation: Top View
Power - Max: 75mW
Viewing Angle: 12°
Part Status: Obsolete(EOL)
Family Name: PT501
Wavelength: 800nm
Categories: Sensors, Transducers
Current - Collector (Ic) (Maximum): 10mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Dark (Id) (Maximum): 100nA
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 792658-PT501A |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - PT501A |