Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PT4850FE000F PT4850FE000F

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975236-PT4850FE000F Number of Pins: 2 Rise Time: 3 µs Fall Time: 3.5 µs Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 75 mW Collector Emitter Voltage (VCEO): 35 V Max Collector Current: 20 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975236-PT4850FE000F Number of Pins: 2 Rise Time: 3 µs Fall Time: 3.5 µs Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 75 mW Collector Emitter Voltage (VCEO): 35 V Max Collector Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PT4850FE000F - 975236-PT4850FE000F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PT4850FE000F
975236-PT4850FE000F
OEM Parts - OEM Parts (O - R) - PT4850FE000F 975236-PT4850FE000F
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975236-PT4850FE000F Number of Pins: 2 Rise Time: 3 µs Fall Time: 3.5 µs Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 75 mW Collector Emitter Voltage (VCEO): 35 V Max Collector Current: 20 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975236-PT4850FE000F
Number of Pins: 2
Rise Time: 3 µs
Fall Time: 3.5 µs
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 75 mW
Collector Emitter Voltage (VCEO): 35 V
Max Collector Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 975236-PT4850FE000F
Product Name OEM Parts - OEM Parts (O - R) - PT4850FE000F
Unlock Full Specs
to access all available technical data