Manufacturer: Sharp Microelectronics
Win Source Part Number: 120494-PT100MF0MP
Packaging: Reel - TR
Orientation: Universal
Mounting: SMD (SMT)
Viewing Angle: 30°
Family Name: PT100MF0MP
Wavelength: 910nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Dimension: 2-SMD, No Lead
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Maximum Power Dissipation: 75mW
Introduction Date: January 15, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 120494-PT100MF0MP |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - PT100MF0MP |