Manufacturer: Sharp Microelectronics
Win Source Part Number: 792468-PR39MF22YSZF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Approvals: CSA, UR, VDE
Output Type: Triac, Power
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 25mA
Family Name: PR39MF22YSZ
Zero Crossing Circuit: Yes
Turn On Time: 50μs (Maximum)
Categories: Isolators
Manufacturer Package: 8-DIP
Current - On State (It (RMS)) (Maximum): 900mA
Static dV/dt (Minimum): 100V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 50mA
Introduction Date: March 28, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 792468-PR39MF22YSZF |
| Product Name | Optoisolators - Triac, SCR Output - PR39MF22YSZF |
| Package Type | DIP; 8-DIP (0.300", 7.62mm), 7 Leads |