Sharp Microelectronics of the Americas Solid State Relays - PR39MF21YIPF PR39MF21YIPF

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984543-PR39MF21YIPF Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 7 Isolation Voltage: 4 kV Input Current: 50 mA Categories: Solid State Relays Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Output Voltage: 600 V Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984543-PR39MF21YIPF Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 7 Isolation Voltage: 4 kV Input Current: 50 mA Categories: Solid State Relays Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Output Voltage: 600 V Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR39MF21YIPF - 984543-PR39MF21YIPF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR39MF21YIPF
984543-PR39MF21YIPF
Solid State Relays - PR39MF21YIPF 984543-PR39MF21YIPF
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984543-PR39MF21YIPF Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 7 Isolation Voltage: 4 kV Input Current: 50 mA Categories: Solid State Relays Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Output Voltage: 600 V Max Input Current: 50 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984543-PR39MF21YIPF
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 7
Isolation Voltage: 4 kV
Input Current: 50 mA
Categories: Solid State Relays
Max Input Voltage: 1.4 V
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Output Voltage: 600 V
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 984543-PR39MF21YIPF
Product Name Solid State Relays - PR39MF21YIPF
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relay - 10172745 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solid State Relays - Industrial Mount - SG969100 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Series-1 Relay - A2475T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details