Sharp Microelectronics of the Americas Relays - Solid State Relays PR36MF21NSZH

Description
Win Source Part Number: 992839-PR36MF21NSZH Category: Relays>Solid State Relays Series: PR36MF Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 600 mA Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: SHARP/Socle Technology Base Product Number: PR36MF21
Request a Quote
Description
Win Source Part Number: 992839-PR36MF21NSZH Category: Relays>Solid State Relays Series: PR36MF Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 600 mA Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: SHARP/Socle Technology Base Product Number: PR36MF21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 992839-PR36MF21NSZH - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
992839-PR36MF21NSZH
Relays - Solid State Relays 992839-PR36MF21NSZH
Win Source Part Number: 992839-PR36MF21NSZH Category: Relays>Solid State Relays Series: PR36MF Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 600 mA Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: SHARP/Socle Technology Base Product Number: PR36MF21

Win Source Part Number: 992839-PR36MF21NSZH
Category: Relays>Solid State Relays
Series: PR36MF
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 600 mA
Voltage - Load: 0 V ~ 240 V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-DIP
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: SHARP/Socle Technology
Base Product Number: PR36MF21

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 992839-PR36MF21NSZH
Product Name Relays - Solid State Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.A2 - Hockey puck Solid State Relay - 77A290248671 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - 1-1617069-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage - G3VM-101PR(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers