Sharp Microelectronics of the Americas Solid State Relays - PR36MF11NSZ PR36MF11NSZ

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1091176-PR36MF11NSZ Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 to 240 V Categories: Relays Status: Obsolete(EOL) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1091176-PR36MF11NSZ Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 to 240 V Categories: Relays Status: Obsolete(EOL) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR36MF11NSZ - 1091176-PR36MF11NSZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR36MF11NSZ
1091176-PR36MF11NSZ
Solid State Relays - PR36MF11NSZ 1091176-PR36MF11NSZ
Manufacturer: Sharp Microelectronics Win Source Part Number: 1091176-PR36MF11NSZ Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 to 240 V Categories: Relays Status: Obsolete(EOL) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1091176-PR36MF11NSZ
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 600mA
Voltage - Load: 0 to 240 V
Categories: Relays
Status: Obsolete(EOL)
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Relays - Solid State Relays PR36MF11NSZ
SSR RELAY SPST-NO 600MA 0-240V

SSR RELAY SPST-NO 600MA 0-240V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1091176-PR36MF11NSZ PR36MF11NSZ
Product Name Solid State Relays - PR36MF11NSZ Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 8198931 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - Industrial Mount - SUL842070 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details