Sharp Microelectronics of the Americas Relays - Solid State Relays PR33MF51NSLH

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1323819-PR33MF51NSLH Category: Relays>Solid State Relays Packaging: Tube Termination Style: PC Pin Standard Package: 40 Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 300 mA Voltage - Load: 0 V ~ 240 V Supplier Device Package: 8-DIP Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8536.41.0030 Base Product Number: PR33MF51
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1323819-PR33MF51NSLH Category: Relays>Solid State Relays Packaging: Tube Termination Style: PC Pin Standard Package: 40 Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 300 mA Voltage - Load: 0 V ~ 240 V Supplier Device Package: 8-DIP Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8536.41.0030 Base Product Number: PR33MF51
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1323819-PR33MF51NSLH - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1323819-PR33MF51NSLH
Relays - Solid State Relays 1323819-PR33MF51NSLH
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1323819-PR33MF51NSLH Category: Relays>Solid State Relays Packaging: Tube Termination Style: PC Pin Standard Package: 40 Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 300 mA Voltage - Load: 0 V ~ 240 V Supplier Device Package: 8-DIP Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8536.41.0030 Base Product Number: PR33MF51

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1323819-PR33MF51NSLH
Category: Relays>Solid State Relays
Packaging: Tube
Termination Style: PC Pin
Standard Package: 40
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 300 mA
Voltage - Load: 0 V ~ 240 V
Supplier Device Package: 8-DIP
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
HTSUS: 8536.41.0030
Base Product Number: PR33MF51

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1323819-PR33MF51NSLH
Product Name Relays - Solid State Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9187014 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details