Sharp Microelectronics of the Americas Relays - Solid State Relays PR33MF51NSLF

Description
Win Source Part Number: 1383211-PR33MF51NSLF Category: Relays>Solid State Relays Series: PR33MF Termination Style: PC Pin Package: Tube Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 300 mA Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383211-PR33MF51NSLF Category: Relays>Solid State Relays Series: PR33MF Termination Style: PC Pin Package: Tube Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 300 mA Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1383211-PR33MF51NSLF - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1383211-PR33MF51NSLF
Relays - Solid State Relays 1383211-PR33MF51NSLF
Win Source Part Number: 1383211-PR33MF51NSLF Category: Relays>Solid State Relays Series: PR33MF Termination Style: PC Pin Package: Tube Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 300 mA Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383211-PR33MF51NSLF
Category: Relays>Solid State Relays
Series: PR33MF
Termination Style: PC Pin
Package: Tube
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 300 mA
Voltage - Load: 0 V ~ 240 V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-DIP
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Relays - Solid State Relays PR33MF51NSLF
SSR RELAY SPST-NO 300MA 0-240V

SSR RELAY SPST-NO 300MA 0-240V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1383211-PR33MF51NSLF PR33MF51NSLF
Product Name Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-2323802-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Solid State Relays - Industrial Mount - SAM965360 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details