Sharp Microelectronics of the Americas Solid State Relays - PR32MA11NXPF PR32MA11NXPF

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001800-PR32MA11NXPF Packaging: Tape and Reel Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 5 Isolation Voltage: 5 kV Input Current: 50 mA Categories: Solid State Relays Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Output Voltage: 600 V Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001800-PR32MA11NXPF Packaging: Tape and Reel Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 5 Isolation Voltage: 5 kV Input Current: 50 mA Categories: Solid State Relays Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Output Voltage: 600 V Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR32MA11NXPF - 1001800-PR32MA11NXPF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR32MA11NXPF
1001800-PR32MA11NXPF
Solid State Relays - PR32MA11NXPF 1001800-PR32MA11NXPF
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001800-PR32MA11NXPF Packaging: Tape and Reel Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 5 Isolation Voltage: 5 kV Input Current: 50 mA Categories: Solid State Relays Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Output Voltage: 600 V Max Input Current: 50 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001800-PR32MA11NXPF
Packaging: Tape and Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 5
Isolation Voltage: 5 kV
Input Current: 50 mA
Categories: Solid State Relays
Max Input Voltage: 1.4 V
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Output Voltage: 600 V
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1001800-PR32MA11NXPF
Product Name Solid State Relays - PR32MA11NXPF
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details
Solid State Relays - 646-1248-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers