Sharp Microelectronics of the Americas Solid State Relays - PR26MF11NSZ PR26MF11NSZ

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 792867-PR26MF11NSZ Series: PR26MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 600mA Voltage - Load: 0 ~ 120 V Family Name: PR26MF11NSZ Categories: Relays Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR26MF11NSZF; PR36MF51NSLF; Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 792867-PR26MF11NSZ Series: PR26MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 600mA Voltage - Load: 0 ~ 120 V Family Name: PR26MF11NSZ Categories: Relays Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR26MF11NSZF; PR36MF51NSLF; Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR26MF11NSZ - 792867-PR26MF11NSZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR26MF11NSZ
792867-PR26MF11NSZ
Solid State Relays - PR26MF11NSZ 792867-PR26MF11NSZ
Manufacturer: Sharp Microelectronics Win Source Part Number: 792867-PR26MF11NSZ Series: PR26MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 600mA Voltage - Load: 0 ~ 120 V Family Name: PR26MF11NSZ Categories: Relays Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR26MF11NSZF; PR36MF51NSLF; Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 792867-PR26MF11NSZ
Series: PR26MF
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 600mA
Voltage - Load: 0 ~ 120 V
Family Name: PR26MF11NSZ
Categories: Relays
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): PR26MF11NSZF; PR36MF51NSLF;
Introduction Date: March 28, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
Relays - Solid State Relays
PR26MF11NSZ
Relays - Solid State Relays PR26MF11NSZ
SSR RELAY SPST-NO 600MA 0-120V

SSR RELAY SPST-NO 600MA 0-120V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 792867-PR26MF11NSZ PR26MF11NSZ
Product Name Solid State Relays - PR26MF11NSZ Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000069073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details