Sharp Microelectronics of the Americas 4.6A TO220 LDO Voltage Regulator IC PQ7RV4J0000H

Description
IC REG LIN POS ADJ 4.6A TO220-4 / Linear Voltage Regulator IC Positive Adjustable 1 Output 4.6A TO-220-4 Product overview: PQ7RV4J0000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ7RV4J0000H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 4.6A TO220-4 / Linear Voltage Regulator IC Positive Adjustable 1 Output 4.6A TO-220-4 Product overview: PQ7RV4J0000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ7RV4J0000H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.6A TO220 LDO Voltage Regulator IC
699-PQ7RV4J0000H
4.6A TO220 LDO Voltage Regulator IC 699-PQ7RV4J0000H
IC REG LIN POS ADJ 4.6A TO220-4 / Linear Voltage Regulator IC Positive Adjustable 1 Output 4.6A TO-220-4 Product overview: PQ7RV4J0000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ7RV4J0000H can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 4.6A TO220-4 / Linear Voltage Regulator IC Positive Adjustable 1 Output 4.6A TO-220-4 Product overview: PQ7RV4J0000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ7RV4J0000H can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1173288-PQ7RV4J0000H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1173288-PQ7RV4J0000H
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1173288-PQ7RV4J0000H
Win Source Part Number: 1173288-PQ7RV4J0000H Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 50 Current - Output: 4.6A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 7V Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.5V Mounting Type: Through Hole Package / Case: TO-220-4 Supplier Device Package: TO-220-4 Temperature Range - Operating: -20°C ~ 80°C PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Sharp Microelectronics Other Names: 425-2357-5 Product Status: Obsolete Voltage Dropout (Max): 1V @ 4.6A

Win Source Part Number: 1173288-PQ7RV4J0000H
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 4.6A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 7V
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.5V
Mounting Type: Through Hole
Package / Case: TO-220-4
Supplier Device Package: TO-220-4
Temperature Range - Operating: -20°C ~ 80°C
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sharp Microelectronics
Other Names: 425-2357-5
Product Status: Obsolete
Voltage Dropout (Max): 1V @ 4.6A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ7RV4J0000H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ7RV4J0000H
PMIC - Voltage Regulators - Linear PQ7RV4J0000H
IC REG LIN POS ADJ 4.6A TO220-4

IC REG LIN POS ADJ 4.6A TO220-4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ7RV4J0000H 1173288-PQ7RV4J0000H PQ7RV4J0000H
Product Name 4.6A TO220 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube TO-220; Other; Tube
Output Voltage 1.5 volts
IOUT 4.6 amps 4.6 amps
VIN 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3935KLQTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.15-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details