Sharp Microelectronics of the Americas 4.6A TO220 Voltage Regulator IC PQ7RV4

Description
IC REG LIN POS ADJ 4.6A TO220-4 Product overview: PQ7RV4 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ7RV4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 4.6A TO220-4 Product overview: PQ7RV4 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ7RV4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.6A TO220 Voltage Regulator IC - 776-PQ7RV4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.6A TO220 Voltage Regulator IC
776-PQ7RV4
4.6A TO220 Voltage Regulator IC 776-PQ7RV4
IC REG LIN POS ADJ 4.6A TO220-4 Product overview: PQ7RV4 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ7RV4 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 4.6A TO220-4 Product overview: PQ7RV4 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ7RV4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ7RV4 - 117853-PQ7RV4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ7RV4
117853-PQ7RV4
PMIC - PMIC - Voltage Regulators - Linear - PQ7RV4 117853-PQ7RV4
Manufacturer: Sharp Microelectronics Win Source Part Number: 117853-PQ7RV4 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 4.6A Output Voltage: 1.5 V to 7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220-4 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1V @ 4.6A Operating Supply Current: 17mA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 7V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 117853-PQ7RV4
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 4.6A
Output Voltage: 1.5 V to 7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220-4
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1V @ 4.6A
Operating Supply Current: 17mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ7RV4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ7RV4
PMIC - Voltage Regulators - Linear PQ7RV4
IC REG LIN POS ADJ 4.6A TO220-4

IC REG LIN POS ADJ 4.6A TO220-4

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ7RV4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ7RV4
IC REG LIN POS ADJ 4.6A TO220-4

IC REG LIN POS ADJ 4.6A TO220-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-PQ7RV4 117853-PQ7RV4 PQ7RV4 PQ7RV4
Product Name 4.6A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ7RV4 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube TO-220; Other; TO-220-4 TO-220
Output Voltage 1.5 volts 1.5 volts 1.5 volts
IOUT 4.6 amps 4.6 amps 4.6 amps 4.6 amps
Dropout Voltage 1 to ? volts 1 volts
Unlock Full Specs
to access all available technical data