Manufacturer: Sharp Microelectronics
Win Source Part Number: 740826-PQ6RD083J00H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Package: TO-220-4
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 800mA
Family Name: PQ6RD083
Output Voltage: 6.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: sharp-world.com
Manufacturer Package: TO-220-4
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.5V @ 500mA
Alternative Parts (Cross-Reference): NJM#2388F63; NJM2388F63; LF60CDT;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REG LINEAR 6.3V 800MA TO220-4 Product overview: PQ6RD083J00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 800MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.3V, 800MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ6RD083J00H can be used for catalog matching and distributor lookup.
IC REG LINEAR 6.3V 800MA TO220-4
IC REG LINEAR 6.3V 800MA TO220-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 740826-PQ6RD083J00H | 776-PQ6RD083J00H | PQ6RD083J00H | PQ6RD083J00H |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ6RD083J00H | 6.3V 800MA TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-4 | Other; Tube | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |