Sharp Corporation PMIC - PMIC - LED Drivers - PQ6CB11X1CP PQ6CB11X1CP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 104393-PQ6CB11X1CP Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 250mA (Switch) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 104393-PQ6CB11X1CP Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 250mA (Switch) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - PQ6CB11X1CP - 104393-PQ6CB11X1CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PQ6CB11X1CP
104393-PQ6CB11X1CP
PMIC - PMIC - LED Drivers - PQ6CB11X1CP 104393-PQ6CB11X1CP
Manufacturer: Sharp Microelectronics Win Source Part Number: 104393-PQ6CB11X1CP Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 250mA (Switch) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 104393-PQ6CB11X1CP
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 250mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
250MA LED Driver IC
137-PQ6CB11X1CP
250MA LED Driver IC 137-PQ6CB11X1CP
IC LED DRIVER RGLTR 250MA 6SMD Product overview: PQ6CB11X1CP from Sharp Microelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 250MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PQ6CB11X1CP can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 250MA 6SMD Product overview: PQ6CB11X1CP from Sharp Microelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 250MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PQ6CB11X1CP can be used for catalog matching and distributor lookup.

Supplier's Site
IC LED DRIVER RGLTR 250MA 6SMD - 733-PQ6CB11X1CP - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER RGLTR 250MA 6SMD
733-PQ6CB11X1CP
IC LED DRIVER RGLTR 250MA 6SMD 733-PQ6CB11X1CP
IC LED DRIVER RGLTR 250MA 6SMD

IC LED DRIVER RGLTR 250MA 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 104393-PQ6CB11X1CP 137-PQ6CB11X1CP 733-PQ6CB11X1CP
Product Name PMIC - PMIC - LED Drivers - PQ6CB11X1CP 250MA LED Driver IC IC LED DRIVER RGLTR 250MA 6SMD
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - A6262KLPTR-T - Lingto Electronic Limited
Allegro MicroSystems Inc.
Specs
Type Dimmable
Output Current 100 milliamps
View Details
2 suppliers
LED Drivers - 642778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 45 watts
Features RoHS Compliant
View Details
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRE4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details