Sharp Microelectronics of the Americas 5A 1.5V 5V TO220 LDO Voltage Regulator IC PQ5EV5J0000H

Description
IC REG LDO ADJ 5A TO220-5 / LDO Regulator Pos 1.5V to 5V 5A 5-Pin(5+Tab) TO-220 Sleeve Product overview: PQ5EV5J0000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ5EV5J0000H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 5A TO220-5 / LDO Regulator Pos 1.5V to 5V 5A 5-Pin(5+Tab) TO-220 Sleeve Product overview: PQ5EV5J0000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ5EV5J0000H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 1.5V 5V TO220 LDO Voltage Regulator IC
699-PQ5EV5J0000H
5A 1.5V 5V TO220 LDO Voltage Regulator IC 699-PQ5EV5J0000H
IC REG LDO ADJ 5A TO220-5 / LDO Regulator Pos 1.5V to 5V 5A 5-Pin(5+Tab) TO-220 Sleeve Product overview: PQ5EV5J0000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ5EV5J0000H can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 5A TO220-5 / LDO Regulator Pos 1.5V to 5V 5A 5-Pin(5+Tab) TO-220 Sleeve Product overview: PQ5EV5J0000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ5EV5J0000H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ5EV5J0000H - 792465-PQ5EV5J0000H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ5EV5J0000H
792465-PQ5EV5J0000H
PMIC - PMIC - Voltage Regulators - Linear - PQ5EV5J0000H 792465-PQ5EV5J0000H
Manufacturer: Sharp Microelectronics Win Source Part Number: 792465-PQ5EV5J0000H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 5A Family Name: PQ5EV5 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-5 Output Voltage MAX: 5V Voltage Input MAX: 7V Voltage Dropout (Maximum): 0.5V @ 5A Alternative Parts (Cross-Reference): CS5253-1GDP5G; EZ1084BCM.TR; EZ1084CM.TRT; EZ1084CMTRT; Introduction Date: August 02, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 792465-PQ5EV5J0000H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 5A
Family Name: PQ5EV5
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-5
Output Voltage MAX: 5V
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.5V @ 5A
Alternative Parts (Cross-Reference): CS5253-1GDP5G; EZ1084BCM.TR; EZ1084CM.TRT; EZ1084CMTRT;
Introduction Date: August 02, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ5EV5J0000H 792465-PQ5EV5J0000H
Product Name 5A 1.5V 5V TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ5EV5J0000H
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube TO-220; Other; TO-220-5 Formed Leads
Output Voltage 1.5 volts 1.5 volts
IOUT 5 amps 5 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data