Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - PQ3RD23J000H PQ3RD23J000H

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 062029-PQ3RD23J000H Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220-4 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 2A Operating Supply Current: 10mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 062029-PQ3RD23J000H Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220-4 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 2A Operating Supply Current: 10mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ3RD23J000H - 062029-PQ3RD23J000H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ3RD23J000H
062029-PQ3RD23J000H
PMIC - PMIC - Voltage Regulators - Linear - PQ3RD23J000H 062029-PQ3RD23J000H
Manufacturer: Sharp Microelectronics Win Source Part Number: 062029-PQ3RD23J000H Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220-4 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 2A Operating Supply Current: 10mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Sharp Microelectronics
Win Source Part Number: 062029-PQ3RD23J000H
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 10mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
3.3V 2A TO220 LDO Voltage Regulator IC
699-PQ3RD23J000H
3.3V 2A TO220 LDO Voltage Regulator IC 699-PQ3RD23J000H
IC REG LDO 3.3V 2A TO220-4 Product overview: PQ3RD23J000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ3RD23J000H can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 2A TO220-4 Product overview: PQ3RD23J000H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ3RD23J000H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - PQ3RD23J000H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ3RD23J000H
PMIC - Voltage Regulators - Linear PQ3RD23J000H
IC REG LINEAR 3.3V 2A TO220-4

IC REG LINEAR 3.3V 2A TO220-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 062029-PQ3RD23J000H 699-PQ3RD23J000H PQ3RD23J000H
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ3RD23J000H 3.3V 2A TO220 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-4 Other; Tube/Rail
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 2222800 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details