Sharp Corporation 3.3V 2A TO220 Voltage Regulator IC PQ3RD23

Description
IC REG LINEAR 3.3V 2A TO220-4 Product overview: PQ3RD23 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ3RD23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 2A TO220-4 Product overview: PQ3RD23 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ3RD23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 2A TO220 Voltage Regulator IC - 776-PQ3RD23 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 2A TO220 Voltage Regulator IC
776-PQ3RD23
3.3V 2A TO220 Voltage Regulator IC 776-PQ3RD23
IC REG LINEAR 3.3V 2A TO220-4 Product overview: PQ3RD23 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ3RD23 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 2A TO220-4 Product overview: PQ3RD23 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ3RD23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ3RD23 - 110152-PQ3RD23 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ3RD23
110152-PQ3RD23
PMIC - PMIC - Voltage Regulators - Linear - PQ3RD23 110152-PQ3RD23
Manufacturer: Sharp Microelectronics Win Source Part Number: 110152-PQ3RD23 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220-4 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 2A Operating Supply Current: 10mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Sharp Microelectronics
Win Source Part Number: 110152-PQ3RD23
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 10mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ3RD23 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ3RD23
PMIC - Voltage Regulators - Linear PQ3RD23
IC REG LINEAR 3.3V 2A TO220-4

IC REG LINEAR 3.3V 2A TO220-4

Supplier's Site Datasheet
IC REG LINEAR 3.3V 2A TO220-4 - 733-PQ3RD23 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 2A TO220-4
733-PQ3RD23
IC REG LINEAR 3.3V 2A TO220-4 733-PQ3RD23
IC REG LINEAR 3.3V 2A TO220-4

IC REG LINEAR 3.3V 2A TO220-4

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ3RD23
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ3RD23
IC REG LINEAR 3.3V 2A TO220-4

IC REG LINEAR 3.3V 2A TO220-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-PQ3RD23 110152-PQ3RD23 PQ3RD23 733-PQ3RD23 PQ3RD23
Product Name 3.3V 2A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ3RD23 PMIC - Voltage Regulators - Linear IC REG LINEAR 3.3V 2A TO220-4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-4 TO-220; Other; TO-220-4 TO-220
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps
VIN 20 volts 20 volts
Unlock Full Specs
to access all available technical data