Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239299-PQ3RD13
Manufacturer Homepage: sharp-world.com/
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 1A TO220-4 Product overview: PQ3RD13 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ3RD13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A TO220-4
IC REG LINEAR 3.3V 1A TO220-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1239299-PQ3RD13 | 776-PQ3RD13 | PQ3RD13 | PQ3RD13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ3RD13 | 3.3V 1A TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tube | TO-220 | ||
| Output Voltage | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | |
| VIN | 20 volts |