IC REG LINEAR 3.3V 500MA SC63
IC REG LINEAR 3.3V 500MA SC63
Switching Regulator IC Output
Switching Regulator IC Output
IC REG LINEAR 3.3V 500MA SC63
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | PQ3DZ53J000H | PQ3DZ53J000H | PQ3DZ53J000H | 733-PQ3DZ53J000H |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG LINEAR 3.3V 500MA SC63 |
| Life Cycle Stage | Removed | Removed; Obsolete | Obsolete | |
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; TO-252-6 | |||
| Output Voltage | 3.3 volts |