Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - PQ30RV21J00H PQ30RV21J00H

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025339-PQ30RV21J00H Mounting: SMD (SMT) Polarity: Positive Output Type: Adjustable Power Dissipation: 18 W Number of Outputs: 1 Quiescent Current: 7 mA Output Current: 2 A Accuracy: 2 % Output Voltage: 30 V Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220 Max Input Voltage: 35 V Alternative Parts (Cross-Reference): LM217T; LM317T/NOPB; LM317KCS; LM317AT/NOPB; LM317T; KA317TU; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 18 W Max Output Current: 2 A Min Input Voltage: 4.5 V Reference Voltage: 1.275 V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025339-PQ30RV21J00H Mounting: SMD (SMT) Polarity: Positive Output Type: Adjustable Power Dissipation: 18 W Number of Outputs: 1 Quiescent Current: 7 mA Output Current: 2 A Accuracy: 2 % Output Voltage: 30 V Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220 Max Input Voltage: 35 V Alternative Parts (Cross-Reference): LM217T; LM317T/NOPB; LM317KCS; LM317AT/NOPB; LM317T; KA317TU; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 18 W Max Output Current: 2 A Min Input Voltage: 4.5 V Reference Voltage: 1.275 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ30RV21J00H - 1025339-PQ30RV21J00H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ30RV21J00H
1025339-PQ30RV21J00H
PMIC - PMIC - Voltage Regulators - Linear - PQ30RV21J00H 1025339-PQ30RV21J00H
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025339-PQ30RV21J00H Mounting: SMD (SMT) Polarity: Positive Output Type: Adjustable Power Dissipation: 18 W Number of Outputs: 1 Quiescent Current: 7 mA Output Current: 2 A Accuracy: 2 % Output Voltage: 30 V Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220 Max Input Voltage: 35 V Alternative Parts (Cross-Reference): LM217T; LM317T/NOPB; LM317KCS; LM317AT/NOPB; LM317T; KA317TU; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 18 W Max Output Current: 2 A Min Input Voltage: 4.5 V Reference Voltage: 1.275 V

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025339-PQ30RV21J00H
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Adjustable
Power Dissipation: 18 W
Number of Outputs: 1
Quiescent Current: 7 mA
Output Current: 2 A
Accuracy: 2 %
Output Voltage: 30 V
Output Voltage Accuracy: 2 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220
Max Input Voltage: 35 V
Alternative Parts (Cross-Reference): LM217T; LM317T/NOPB; LM317KCS; LM317AT/NOPB; LM317T; KA317TU;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 18 W
Max Output Current: 2 A
Min Input Voltage: 4.5 V
Reference Voltage: 1.275 V

Buy Now
Singapore, Singapore
1.5V 30V 2A LDO Voltage Regulator IC
699-PQ30RV21J00H
1.5V 30V 2A LDO Voltage Regulator IC 699-PQ30RV21J00H
LDO Regulator Pos 1.5V to 30V 2A 4-Pin(4+Tab) TO-220F Product overview: PQ30RV21J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 30V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 30V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ30RV21J00H can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.5V to 30V 2A 4-Pin(4+Tab) TO-220F Product overview: PQ30RV21J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 30V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 30V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ30RV21J00H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1025339-PQ30RV21J00H 699-PQ30RV21J00H
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ30RV21J00H 1.5V 30V 2A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-220; Other; TO-220 Other; TO-220
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 1220372 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3988SJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.2 amps
VIN 3 to 5.5 volts
View Details