Sharp Microelectronics of the Americas 1.5V 30V 1A TO-220 LDO Voltage Regulator IC PQ30RV11J00H

Description
Reg LDO Lin Adj Pos 1.5V to 30V 1A 4-Pin (4+Tab) TO-220 Product overview: PQ30RV11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 30V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 30V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ30RV11J00H can be used for catalog matching and distributor lookup.
Request a Quote
Description
Reg LDO Lin Adj Pos 1.5V to 30V 1A 4-Pin (4+Tab) TO-220 Product overview: PQ30RV11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 30V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 30V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ30RV11J00H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 30V 1A TO-220 LDO Voltage Regulator IC
699-PQ30RV11J00H
1.5V 30V 1A TO-220 LDO Voltage Regulator IC 699-PQ30RV11J00H
Reg LDO Lin Adj Pos 1.5V to 30V 1A 4-Pin (4+Tab) TO-220 Product overview: PQ30RV11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 30V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 30V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ30RV11J00H can be used for catalog matching and distributor lookup.

Reg LDO Lin Adj Pos 1.5V to 30V 1A 4-Pin (4+Tab) TO-220 Product overview: PQ30RV11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 30V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 30V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ30RV11J00H can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ30RV11J00H - 995099-PQ30RV11J00H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ30RV11J00H
995099-PQ30RV11J00H
PMIC - PMIC - Voltage Regulators - Linear - PQ30RV11J00H 995099-PQ30RV11J00H
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995099-PQ30RV11J00H Mounting: SMD (SMT) Polarity: Positive Output Type: Adjustable Power Dissipation: 15 W Number of Outputs: 1 Quiescent Current: 7 mA Output Current: 1 A Accuracy: 2 % Output Voltage: 30 V Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220 Max Input Voltage: 35 V Alternative Parts (Cross-Reference): LM340T-5.0/NOPB; LM340T-15/NOPB; LM340AT-5.0/NOPB; KA7805AETU; MCP1826S-3302E/AB; MC7808CTG; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 15 W Max Output Current: 1 A Min Input Voltage: 4.5 V Reference Voltage: 1.275 V

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995099-PQ30RV11J00H
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Adjustable
Power Dissipation: 15 W
Number of Outputs: 1
Quiescent Current: 7 mA
Output Current: 1 A
Accuracy: 2 %
Output Voltage: 30 V
Output Voltage Accuracy: 2 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220
Max Input Voltage: 35 V
Alternative Parts (Cross-Reference): LM340T-5.0/NOPB; LM340T-15/NOPB; LM340AT-5.0/NOPB; KA7805AETU; MCP1826S-3302E/AB; MC7808CTG;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 15 W
Max Output Current: 1 A
Min Input Voltage: 4.5 V
Reference Voltage: 1.275 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ30RV11J00H 995099-PQ30RV11J00H
Product Name 1.5V 30V 1A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ30RV11J00H
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-220 TO-220; Other; TO-220
Output Voltage 30 volts 30 volts
IOUT 1 amps 1 amps
IQ 0.0070 amps 0.0070 amps
Unlock Full Specs
to access all available technical data