Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - PQ2L3252MSPQ PQ2L3252MSPQ

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 062026-PQ2L3252MSPQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 100mA, 0.24V @ 200mA Number of Regulators: 2 Output Type: Fixed Output Current: 250mA, 250mA Output Voltage: 3.3V, 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SOT-89 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 1V @ 200mA, 1V @ 200mA Operating Supply Current: 400μA PSRR: 60dB (400kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 062026-PQ2L3252MSPQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 100mA, 0.24V @ 200mA Number of Regulators: 2 Output Type: Fixed Output Current: 250mA, 250mA Output Voltage: 3.3V, 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SOT-89 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 1V @ 200mA, 1V @ 200mA Operating Supply Current: 400μA PSRR: 60dB (400kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ2L3252MSPQ - 062026-PQ2L3252MSPQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ2L3252MSPQ
062026-PQ2L3252MSPQ
PMIC - PMIC - Voltage Regulators - Linear - PQ2L3252MSPQ 062026-PQ2L3252MSPQ
Manufacturer: Sharp Microelectronics Win Source Part Number: 062026-PQ2L3252MSPQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 100mA, 0.24V @ 200mA Number of Regulators: 2 Output Type: Fixed Output Current: 250mA, 250mA Output Voltage: 3.3V, 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SOT-89 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 1V @ 200mA, 1V @ 200mA Operating Supply Current: 400μA PSRR: 60dB (400kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 062026-PQ2L3252MSPQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 100mA, 0.24V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Output Current: 250mA, 250mA
Output Voltage: 3.3V, 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-89
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V
Dropout Voltage-Max: 1V @ 200mA, 1V @ 200mA
Operating Supply Current: 400μA
PSRR: 60dB (400kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 2.5V 0.25A SOT89 LDO Voltage Regulator IC
699-PQ2L3252MSPQ
3.3V 2.5V 0.25A SOT89 LDO Voltage Regulator IC 699-PQ2L3252MSPQ
IC REG LDO 3.3V/2.5V 0.25A SOT89 Product overview: PQ2L3252MSPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2.5V, 0.25A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.5V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ2L3252MSPQ can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V/2.5V 0.25A SOT89 Product overview: PQ2L3252MSPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2.5V, 0.25A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.5V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ2L3252MSPQ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ2L3252MSPQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ2L3252MSPQ
PMIC - Voltage Regulators - Linear PQ2L3252MSPQ
IC REG LINEAR 2.5V/3.3V SOT89

IC REG LINEAR 2.5V/3.3V SOT89

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 062026-PQ2L3252MSPQ 699-PQ2L3252MSPQ PQ2L3252MSPQ
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ2L3252MSPQ 3.3V 2.5V 0.25A SOT89 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT89; Other; SOT-89 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.7500 amps
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4952ELYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ25798RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details