Manufacturer: Sharp Microelectronics
Win Source Part Number: 062024-PQ2L3152MSPQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 100mA, 0.24V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Output Current: 250mA, 250mA
Output Voltage: 3.3V, 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-89
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.5V, 3.3V
Dropout Voltage-Max: 1V @ 200mA, 1V @ 200mA
Operating Supply Current: 400μA
PSRR: 60dB (400kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V/3.3V SOT89 Product overview: PQ2L3152MSPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3.3V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3.3V, SOT89, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PQ2L3152MSPQ can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V/3.3V SOT89
IC REG LINEAR 1.5V/3.3V SOT89
Switching Regulator IC Output
Switching Regulator IC Output
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 062024-PQ2L3152MSPQ | 739-PQ2L3152MSPQ | PQ2L3152MSPQ | PQ2L3152MSPQ | PQ2L3152MSPQ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ2L3152MSPQ | 1.5V 3.3V SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | ||||
| Package Type | SOT89; Other; SOT-89 | Other; Cut Tape (CT) | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete |