Sharp Microelectronics of the Americas 0.5A LDO Voltage Regulator IC PQ20WZ51J00H

Description
IC REG LDO ADJ 0.5A SC63 Product overview: PQ20WZ51J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ20WZ51J00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 0.5A SC63 Product overview: PQ20WZ51J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ20WZ51J00H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A LDO Voltage Regulator IC
699-PQ20WZ51J00H
0.5A LDO Voltage Regulator IC 699-PQ20WZ51J00H
IC REG LDO ADJ 0.5A SC63 Product overview: PQ20WZ51J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ20WZ51J00H can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.5A SC63 Product overview: PQ20WZ51J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ20WZ51J00H can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ20WZ51J00H - 062023-PQ20WZ51J00H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ20WZ51J00H
062023-PQ20WZ51J00H
PMIC - PMIC - Voltage Regulators - Linear - PQ20WZ51J00H 062023-PQ20WZ51J00H
Manufacturer: Sharp Microelectronics Win Source Part Number: 062023-PQ20WZ51J00H Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 3 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: SC-63 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 8mA PSRR: 60dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 062023-PQ20WZ51J00H
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 3 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: SC-63
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 8mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ20WZ51J00H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ20WZ51J00H
PMIC - Voltage Regulators - Linear PQ20WZ51J00H
IC REG LINEAR POS ADJ 500MA SC63

IC REG LINEAR POS ADJ 500MA SC63

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ20WZ51J00H 062023-PQ20WZ51J00H PQ20WZ51J00H
Product Name 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ20WZ51J00H PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube/Rail Other; SC-63
Output Voltage 3 to 20 volts 3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data