IC REG LINEAR POS ADJ 500MA SC63 Product overview: PQ20WZ51 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ20WZ51 can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 114468-PQ20WZ51
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 3 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: SC-63
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 8mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 500MA SC63
IC REG LINEAR POS ADJ 500MA SC63
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-PQ20WZ51 | 114468-PQ20WZ51 | PQ20WZ51 | PQ20WZ51 |
| Product Name | 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ20WZ51 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tube | Other; SC-63 | DPAK | |
| Output Voltage | 3 volts | 3 volts | 3 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 24 volts | 24 volts |