Sharp Microelectronics of the Americas 1.5V 20V 1A LDO Voltage Regulator IC PQ20VZ11J00H

Description
LDO Regulator Pos 1.5V to 20V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ20VZ11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 20V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 20V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ20VZ11J00H can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.5V to 20V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ20VZ11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 20V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 20V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ20VZ11J00H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 20V 1A LDO Voltage Regulator IC
699-PQ20VZ11J00H
1.5V 20V 1A LDO Voltage Regulator IC 699-PQ20VZ11J00H
LDO Regulator Pos 1.5V to 20V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ20VZ11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 20V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 20V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ20VZ11J00H can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.5V to 20V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ20VZ11J00H from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 20V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 20V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ20VZ11J00H can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 351558-PQ20VZ11J00H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
351558-PQ20VZ11J00H
Integrated Circuits(ICs) 351558-PQ20VZ11J00H
Manufacturer: Sharp Microelectronics Win Source Part Number: 351558-PQ20VZ11J00H Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: PQ20VZ11J00H Alternative Parts (Cross-Reference): L4921; LT1129IT#PBF; LT1129IT#TR; LT1129CT#TRPBF; Introduction Date: December 14, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 351558-PQ20VZ11J00H
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: PQ20VZ11J00H
Alternative Parts (Cross-Reference): L4921; LT1129IT#PBF; LT1129IT#TR; LT1129CT#TRPBF;
Introduction Date: December 14, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-PQ20VZ11J00H 351558-PQ20VZ11J00H
Product Name 1.5V 20V 1A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data