Sharp Microelectronics of the Americas Voltage Regulators - Linear PQ1X401M2ZPH

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The PQ1X401M2ZPH is a low power-loss linear voltage regulator from Quarktwin Technology Ltd., designed for compact surface mount applications. It features a small package size of 2.9vó1.6vó1.1mm and supports an output current of up to 150mA. The regulator has a typical dropout voltage of 0.11V and a maximum of 0.26V at an output current of 60mA, making it suitable for low-voltage applications. It offers high ripple rejection of approximately 70dB and includes built-in overcurrent and overheat protection functions. The device also features an ON/OFF control function with a maximum dissipation current of 1OºA in the OFF state. The output voltage is adjustable from 1.3V to 5.0V in 0.1V increments, and it is compliant with RoHS directives. Typical applications include cellular phones, cordless phones, personal digital assistants (PDAs), cameras, and PCMCIA cards for notebook PCs.

Datasheet Summary
Powered by GS/AI

The PQ1X401M2ZPH is a low power-loss linear voltage regulator from Quarktwin Technology Ltd., designed for compact surface mount applications. It features a small package size of 2.9vó1.6vó1.1mm and supports an output current of up to 150mA. The regulator has a typical dropout voltage of 0.11V and a maximum of 0.26V at an output current of 60mA, making it suitable for low-voltage applications. It offers high ripple rejection of approximately 70dB and includes built-in overcurrent and overheat protection functions. The device also features an ON/OFF control function with a maximum dissipation current of 1OºA in the OFF state. The output voltage is adjustable from 1.3V to 5.0V in 0.1V increments, and it is compliant with RoHS directives. Typical applications include cellular phones, cordless phones, personal digital assistants (PDAs), cameras, and PCMCIA cards for notebook PCs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - PQ1X401M2ZPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
PQ1X401M2ZPH
Voltage Regulators - Linear PQ1X401M2ZPH
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PQ1X401M2ZPH
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details