Sharp Microelectronics of the Americas 2.5V 0.15A SOT23 LDO Voltage Regulator IC PQ1U251M2ZPH

Description
IC REG LDO 2.5V 0.15A SOT23-5 Product overview: PQ1U251M2ZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1U251M2ZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.5V 0.15A SOT23-5 Product overview: PQ1U251M2ZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1U251M2ZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 0.15A SOT23 LDO Voltage Regulator IC
699-PQ1U251M2ZPH
2.5V 0.15A SOT23 LDO Voltage Regulator IC 699-PQ1U251M2ZPH
IC REG LDO 2.5V 0.15A SOT23-5 Product overview: PQ1U251M2ZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1U251M2ZPH can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 0.15A SOT23-5 Product overview: PQ1U251M2ZPH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1U251M2ZPH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ1U251M2ZPH - 1089891-PQ1U251M2ZPH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ1U251M2ZPH
1089891-PQ1U251M2ZPH
PMIC - PMIC - Voltage Regulators - Linear - PQ1U251M2ZPH 1089891-PQ1U251M2ZPH
Manufacturer: Sharp Microelectronics Win Source Part Number: 1089891-PQ1U251M2ZPH Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.4V @ 150mA Operating Supply Current: 200μA PSRR: 70dB (400Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1089891-PQ1U251M2ZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 200μA
PSRR: 70dB (400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - PQ1U251M2ZPH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PQ1U251M2ZPH
PMIC - Voltage Regulators - DC DC Switching Regulators PQ1U251M2ZPH
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 699-PQ1U251M2ZPH 1089891-PQ1U251M2ZPH PQ1U251M2ZPH
Product Name 2.5V 0.15A SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ1U251M2ZPH PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.4000 volts 0.4000 volts
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data