IC REG LIN 1.8V 150MA SOT23L-6 Product overview: PQ1R18J0000H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PQ1R18J0000H can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 126580-PQ1R18J0000H
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.29V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-23L-6
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 350μA
PSRR: 55dB (400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG LIN 1.8V 150MA SOT23L-6
IC REG LIN 1.8V 150MA SOT23L-6
IC REG LIN 1.8V 150MA SOT23L-6
Switching Regulator IC Output
Switching Regulator IC Output
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-PQ1R18J0000H | 126580-PQ1R18J0000H | PQ1R18J0000H | PQ1R18J0000H | 733-PQ1R18J0000H | PQ1R18J0000H |
| Product Name | 1.8V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ1R18J0000H | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG LIN 1.8V 150MA SOT23L-6 | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Cut Tape (CT) | SOT23; Other; SOT-23L-6 | SOT23; Other; SOT-23-6 | |||
| Regulator Type | Low Dropout | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete |