Sharp Microelectronics of the Americas 5V 0.5A SOT89 LDO Voltage Regulator IC PQ1M505M2SPQ

Description
IC REG LDO 5V 0.5A SOT89 Product overview: PQ1M505M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1M505M2SPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.5A SOT89 Product overview: PQ1M505M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1M505M2SPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.5A SOT89 LDO Voltage Regulator IC
699-PQ1M505M2SPQ
5V 0.5A SOT89 LDO Voltage Regulator IC 699-PQ1M505M2SPQ
IC REG LDO 5V 0.5A SOT89 Product overview: PQ1M505M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1M505M2SPQ can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.5A SOT89 Product overview: PQ1M505M2SPQ from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ1M505M2SPQ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - PQ1M505M2SPQ - 062013-PQ1M505M2SPQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ1M505M2SPQ
062013-PQ1M505M2SPQ
PMIC - PMIC - Voltage Regulators - Linear - PQ1M505M2SPQ 062013-PQ1M505M2SPQ
Manufacturer: Sharp Microelectronics Win Source Part Number: 062013-PQ1M505M2SPQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: SOT-89 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 1mA PSRR: 65dB (400Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 062013-PQ1M505M2SPQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA
PSRR: 65dB (400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ1M505M2SPQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ1M505M2SPQ
PMIC - Voltage Regulators - Linear PQ1M505M2SPQ
IC REG LINEAR 5V 500MA SOT89

IC REG LINEAR 5V 500MA SOT89

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ1M505M2SPQ 062013-PQ1M505M2SPQ PQ1M505M2SPQ
Product Name 5V 0.5A SOT89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ1M505M2SPQ PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT89; Other; SOT-89
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
PMIC - Voltage Regulators - Linear - ADP667ARZ-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details